ASTM International - ASTM F993-86(2011)
Standard Specification for Valve Locking Devices
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
1.1 This specification covers the application, design, and materials for valve locking devices.
1.2 Locking devices Types I and II described in this specification are designed to secure the valve in a fully opened or completely closed position.
1.3 This specification does not apply to valves equipped with locking devices from the valve manufacturer, unless this standard is invoked in the procurement ordering data for the valve or its locking device, or both.
1.4 This specification is intended to supersede NASEA drawing S4824-1385509. However, cancellation of that drawing and adoption of this specification can only be effected by the navy.
abstract:
This specification covers the application, design, and materials for valve locking devices. According to the method of locking, these devices are classified into three types: Type I using a wire... View More
Document History