ISO TS 10868
Nanotechnologies - Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis- NIR) absorption spectroscopy
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Physics. Chemistry): | 07.030 |
scope:
This document provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy.
The aim of this document is to describe a measurement method to characterize the diameter, the purity, and the ratio of metallic SWCNTs to the total SWCNT content in the sample.
The analysis of the nanotube diameter is applicable for the diameter range from 1 nm to 2 nm
Document History