DS/EN 300403-6 V1.2.2
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Signalling network layer for circuit-mode basic call control; Part 6: Test Suite Structure and Test Purposes (TSS&T P) specification for the network
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [9]) of implementations conforming to the standards for the signalling network layer for circuit-mode basic call control of the Digital Subscriber Signalling System No. one (DSS1) protocol for the pan-European Integrated Services Digital Network (ISDN), EN 300 403-1 [1] and ETS 300 403-2 [2]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&T P and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 403-1 [1] and ETS 300 403-2 [2].
Document History