ASTM International - ASTM D6382/D6382M-99(2011)e1

Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
ICS Code (Mechanical testing): 19.060
ICS Code (Roofs): 91.060.20
significance And Use:

Dynamic mechanical analysis provides a measure of the rheological properties of roofing and waterproofing membrane materials.

Thermogravimetry is used to characterize the thermal stability... View More

scope:

1.1 This practice covers test procedures and conditions that are applicable when Test Methods D5023, D5024, D5026, D5279, and D5418 are used for conducting dynamic mechanical analysis of roofing and waterproofing membrane material in three-point bending, compression, tension, torsion, and dual cantilever modes, respectively. The specific method is selected by the analyst and depends on the membrane material and the operating principles of the individual instrument used for the analysis.

1.2 This practice covers test procedures and conditions that are applicable when Test Method E1131 is used for conducting thermogravimetry of roofing and waterproofing membrane material.

1.3 Membrane materials include bituminous built-up roofing, polymer-modified bitumen sheets, vulcanized rubbers, non-vulcanized polymeric sheets, and thermoplastics. The membrane materials can be either nonreinforced or reinforced.

1.4 This practice is applicable to new membrane materials received from the supplier, those exposed artificially in the laboratory or outdoors on an exposure rack, and those sampled from field installations.

1.5 This practice contains notes which are explanatory and are not part of the mandatory requirements of this practice.

1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2022
Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material
1.1 This practice covers test procedures and conditions that are applicable when Test Methods D5023, D5024, D5026, D5279, and D5418 are used for conducting dynamic mechanical analysis of roofing and...
Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material
1.1 This practice covers test procedures and conditions that are applicable when Test Methods D5023, D5024, D5026, D5279, and D5418 are used for conducting dynamic mechanical analysis of roofing and...
ASTM D6382/D6382M-99(2011)e1
January 1, 2011
Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material
1.1 This practice covers test procedures and conditions that are applicable when Test Methods D5023, D5024, D5026, D5279, and D5418 are used for conducting dynamic mechanical analysis of roofing and...
Advertisement