ASTM International - ASTM D5683/D5683M-95(2011)e1
Standard Test Method for Flexibility of Roofing and Waterproofing Materials and Membranes
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Waterproofing): | 91.120.30 |
significance And Use:
This test method is designed to aid those interested in the engineering properties of roofing and waterproofing sheet materials and membranes.
This test method enables a researcher to... View More
scope:
1.1 This test method measures the flexibility of roofing or waterproofing sheet materials or membranes by bending the test material over a block containing arcs of specific radii at a standard temperature.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History