ASTM International - ASTM D6945/D6945M-03(2011)e1
Standard Specification for Emulsified Refined Coal-Tar (Ready to Use, Commercial Grade)
| Organization: | ASTM International |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Coals): | 73.040 |
scope:
1.1 This specification covers mineral-colloid-stab
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers mineral-colloid-stab
Document History