ASTM International - ASTM A498/A498M-14
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters up to 2 in. [50 mm], inclusive.
1.2 Units-This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History