ANSI/INCITS TR-27

Information Technology – Address Offset Reserved Area Boot Method

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2001
Status: active
Page Count: 14
scope:

This technical report assumes that the reader is familiar with the conventional Int 13h interface, and the basic operation of ATA devices. This technical report describes the Address Offset feature and the method of booting an operating system from a reserved area using the Address Offset feature.

Document History

ANSI/INCITS TR-27
January 1, 2001
Information Technology – Address Offset Reserved Area Boot Method
This technical report assumes that the reader is familiar with the conventional Int 13h interface, and the basic operation of ATA devices. This technical report describes the Address Offset feature...
January 1, 2001
Information Technology Address Offset Reserved Area Boot Method
A description is not available for this item.

References

Advertisement