ISO TR 9686
Direct reduced iron - Determination of carbon and/or sulfur - Highfrequency combustion method with infrared measurement
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This document specifies a method for the determination of the mass fraction of carbon and/or sulfur in direct reduced iron by infrared measurement after high-frequency combustion.
This method is applicable to mass fractions of carbon between 0,05 % and 2,5 %, and/or mass fractions of sulfur between 0,001 % and 0,05 % in direct reduced iron.
Document History
ISO TR 9686
May 1, 2017
Direct reduced iron - Determination of carbon and/or sulfur - Highfrequency combustion method with infrared measurement
This document specifies a method for the determination of the mass fraction of carbon and/or sulfur in direct reduced iron by infrared measurement after high-frequency combustion.
This method is...