JSA - JIS C 5504

Horn type loudspeakers

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 November 2016
Status: active
Page Count: 19
ICS Code (Accessories): 33.160.50
scope:

This Standard specifies electrodynamic horn type loudspeakers, which are used for general voice amplifiers in telecommunications' equipment (hereafter referred to as loudspeakers). This Standard is not applicable to loudspeakers employing cone speakers as the driver.

NOTE: Loudspeaker means equipment composed of horn and drive unit (hereafter referred to as unit). Loudspeakers integrated into one body are called combination type, and loudspeakers whose horn and units are separable are called separate type.

Document History

JIS C 5504
November 21, 2016
Horn type loudspeakers
This Standard specifies electrodynamic horn type loudspeakers, which are used for general voice amplifiers in telecommunications' equipment (hereafter referred to as loudspeakers). This Standard is...
July 1, 1992
Horn type loudspeakers
A description is not available for this item.

References

Advertisement