DS/EN 4802
Aerospace series – Flange couplings – Swivel flange with 3 fastening holes, in nickel alloy – Inch series
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 16 May 2017 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814). NOTE - Assembly in accordance with TR 4815.
Document History
DS/EN 4802
May 16, 2017
Aerospace series – Flange couplings – Swivel flange with 3 fastening holes, in nickel alloy – Inch series
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa;...