DS/ISO 15836-1

Information and documentation – The Dublin Core metadata element set – Part 1: Core elements

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2017
Status: active
Page Count: 16
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

ISO 15836-1:2017 establishes 15 core metadata elements for cross-domain resource description. These terms are part of a larger set of metadata vocabularies maintained by the Dublin Core Metadata Initiative. Properties in the /terms/ namespace are included in ISO 15836-2. ISO 15836-1:2017 does not limit what might be a resource. ISO 15836-1:2017 does not provide implementation guidelines. However, the elements are typically used in the context of an application profile which constrains or specifies their use in accordance with local or community-based requirements and policies.

Document History

DS/ISO 15836-1
May 16, 2017
Information and documentation – The Dublin Core metadata element set – Part 1: Core elements
ISO 15836-1:2017 establishes 15 core metadata elements for cross-domain resource description. These terms are part of a larger set of metadata vocabularies maintained by the Dublin Core Metadata...

References

Advertisement