ISO 18541-5
Road vehicles - Standardized access to automotive repair and maintenance information (RMI) - Part 5: Heavy duty specific provision
| Organization: | ISO |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This document focus on the access to automotive repair and maintenance information for
- heavy duty motor vehicles as defined in regulation (EC) 595/2009 Article 2;
- engines and after-treatment systems (family) if they are type-approved as a separate technical unit, e.g. according to Directive 2007/46/EC.
This document includes a transposition of the standards ISO 18541-1:2014, ISO 18541-2:2014, ISO 18541-3:2014, and ISO 18541-4:2015 to these vehicle types and systems. The standards ISO 18541-1:2014, ISO 18541-2:2014, ISO 18541-3:2014, and ISO 18541-4:2015 focus on the access to automotive repair and maintenance information for passenger cars and light commercial vehicles.
Remote Diagnostic Support is a specific requirement for Access to RMI for heavy duty vehicles. It will be addressed separately in a future standard.
The standardized RMI terminology is contained in a 'Digital Annex' developed and maintained according to the complementary standard ISO 18542.
Document History