DS/EN 4801

Aerospace series – Flange couplings – Swivel flange with 3 fastening holes, in heat resisting steel – Inch series

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2017
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814). NOTE - Assembly in accordance with TR 4815.

Document History

DS/EN 4801
May 16, 2017
Aerospace series – Flange couplings – Swivel flange with 3 fastening holes, in heat resisting steel – Inch series
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000...
Advertisement