ASTM International - ASTM D6756-17
Standard Test Method for Determination of the Red Dye Concentration and Estimation of the ASTM Color of Diesel Fuel and Heating Oil Using a Portable Visible Spectrophotometer
| Organization: | ASTM International |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
5.1 In the United States, high sulfur content (defined by the United States Environmental Protection Agency (USEPA)) middle distillate products and diesel fuel used for off-road purposes, other... View More
scope:
1.1 This test method covers the determination of the red dye concentration of diesel fuel and heating oil and the estimation of the ASTM color of undyed and red-dyed diesel fuel and heating oil. The test method is appropriate for use with diesel fuel and heating oil of Grades 1 and 2 described in Specifications D396, D975, D2880, and D3699. Red dye concentrations are determined at levels equivalent to 0.1 mg/L to 20 mg/L of Solvent Red 26 in samples with ASTM colors ranging from 0.5 to 5. The ASTM color of the base fuel of red-dyed samples with concentration levels equivalent to 0.1 mg/L to 20 mg/L of Solvent Red 26 is estimated for the ASTM color range from 0.5 to 5. The ASTM color of undyed samples is estimated over the ASTM color range of 0.5 to 5.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History