ISO DIS 2100-212
Aerospace elements of electrical and optical connection - Test methods - Part 212: Surface transfer impedance
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 25 July 2017 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies methods for measuring the surface transfer impedance and shielding effectiveness up to 1 GHz of a connector, or a connector fitted with an accessory and terminated with a cable. The purpose of the test is to ensure that the complete assembly shall have a continuous 360° shielding capability throughout its length.
This test is based on IEC 60512-23-3.
Document History
ISO DIS 2100-212
July 25, 2017
Aerospace elements of electrical and optical connection - Test methods - Part 212: Surface transfer impedance
This standard specifies methods for measuring the surface transfer impedance and shielding effectiveness up to 1 GHz of a connector, or a connector fitted with an accessory and terminated with a...