ISO 5659-2

Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 56
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This document specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially flat surface and do not exceed 25 mm in thickness when placed in a horizontal orientation and subjected to specified levels of thermal irradiance in a closed cabinet with or without the application of a pilot flame. This method of test is applicable to all plastics.

It is intended that the values of optical density determined by this test be taken as specific to the specimen or assembly material in the form and thickness tested and are not to be considered inherent, fundamental properties.

The test is intended primarily for use in research and development and fire safety engineering in buildings, trains, ships, etc. and not as a basis for ratings for building codes or other purposes. No basis is provided for predicting the density of smoke that can be generated by the materials upon exposure to heat and flame under other (actual) exposure conditions. This test procedure excludes the effect of irritants on the eye.

NOTE This test procedure addresses the loss of visibility due to smoke density, which generally is not related to irritancy potency (see Annex E).

It is emphasized that smoke production from a material varies according to the irradiance level to which the specimen is exposed. The results yielded from the method specified in this document are based on exposure to the specific irradiance levels of 25 kW/m2 and 50 kW/m2.

Document History

ISO 5659-2
May 1, 2017
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This document specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially flat surface...
December 1, 2012
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of ISO 5659 specifies a method of measuring smoke production from the exposed Surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an...
December 1, 2006
Plastics Smoke generation Part 2: Determination of optical density by a single-chamber test
A description is not available for this item.
March 1, 1997
Plastics - Smoke Generation - Part 2: Determination of Optical Density by a Single-Chamber Test - TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 1994
Plastics - Smoke Generation - Part 2: Determination of Optical Density by a Single-Chamber Test
A description is not available for this item.

References

Advertisement