ISO/IEC TR 11801-9904

Information technology – Generic cabling for customer premises – Part 9904: Assessment and mitigation of installed balanced cabling channels to support 2,5GBASE-T and 5GBASE-T

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 34
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 11801

a) specifies the transmission performance for balanced cabling channels to support 2,5GBASE-T and 5GBASE-T,

b) specifies the methods to assess whether installed Class D and Class E channels meet 2,5GBASE-T and 5GBASE-T requirements,

c) provides mitigation techniques to improve the performance of an existing installation to meet the 2,5GBASE-T and 5GBASE-T requirements,

d) provides cabling recommendations for new installations.

NOTE 1 The channel transmission performance specified in this document is derived from IEEE Std 802.3bz:2016.

NOTE 2 IEEE Std 802.3bz:2016 specifies requirements beyond the frequency range specified for Class D of ISO/IEC 11801:2002 and additional parameters to those specified for Class D and Class E cabling in ISO/IEC 11801:2002.

NOTE 3 This document does not re-specify Class D and Class E cabling of ISO/IEC 11801:2002.

Document History

ISO/IEC TR 11801-9904
May 1, 2017
Information technology – Generic cabling for customer premises – Part 9904: Assessment and mitigation of installed balanced cabling channels to support 2,5GBASE-T and 5GBASE-T
This part of ISO/IEC 11801 a) specifies the transmission performance for balanced cabling channels to support 2,5GBASE-T and 5GBASE-T, b) specifies the methods to assess whether installed Class D...

References

Advertisement