ISO TS 16774-5

Test methods for repair materials for water-leakage cracks in underground concrete structures - Part 5: Test method for watertightness

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 22
ICS Code (Concrete structures): 91.080.40
scope:

This document specifies a laboratory test method for evaluating watertightness of water-leakage crack repair materials through permeability testing.

These permeability test procedures follow applied conditions outlined in different national testing parameters and requirements. As such, the results are only intended to provide a comparative performance evaluation of the waterproofing repair materials between different products of the same type of repair material.

This document outlines general guidelines and procedures for the test method. Specific variables that control the quantifiable parameters of the testing are filled in using relevant national standardizations and/or testing parameters.

NOTE 1 This test method classifies and categorizes materials that are tested into families of similar properties for the purpose of making relative comparisons with the data results.

NOTE 2 Each individual repair material can be further tested in an actual construction site application for a complete assessment.

Document History

ISO TS 16774-5
May 1, 2017
Test methods for repair materials for water-leakage cracks in underground concrete structures - Part 5: Test method for watertightness
This document specifies a laboratory test method for evaluating watertightness of water-leakage crack repair materials through permeability testing. These permeability test procedures follow applied...

References

Advertisement