DSF/PREN ISO 505
Conveyor belts – Method for the determination of the tear propagation resistance of textile conveyor belts (ISO/FDIS 505:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This document specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is intended for application to textile belts in installations where there is a risk of longitudinal tearing.
Document History
February 21, 2000
Conveyor belts – Method for the determination of the tear propagation resistance of textile conveyor belts
This Standard describes a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only.
DSF/PREN ISO 505
Conveyor belts – Method for the determination of the tear propagation resistance of textile conveyor belts (ISO/FDIS 505:2017)
This document specifies a method of test for the measurement of the propagation resistance of an initial tear in textile conveyor belts, either in full thickness or of the carcass only. This test is...