AWWA C301

Prestressed Concrete Pressure Pipe, Steel-Cylinder Type

inactive
Buy Now
Organization: AWWA
Publication Date: 21 January 2007
Status: inactive
Page Count: 48
scope:

This standard describes the manufacture of circumferentially prestressed concrete pressure pipe with a steel cylinder and wire reinforcement in sizes 16 in. (410 mm) through 144 in. (3,660 mm). Larger sizes have been manufactured based on the concepts presented in this standard. The standard describes two types of prestressed pipe: (1) lined-cylinder pipe with a core composed of a steel cylinder lined with concrete and subsequently wire-wrapped and coated with premixed mortar, and (2) embedded-cylinder pipe with a core composed of a steel cylinder encased in concrete and subsequently wire wrapped and coated with premixed cement mortar. The design of prestressed concrete pipe is not presented in this standard but is the subject of ANSI/AWWA C304, Design of Prestressed Concrete Cylinder Pipe. ANSI/ AWWA C301 also does not include requirements for handling, delivering, laying, field testing, or disinfecting of pipe. See AWWA Manual M9, Concrete Pressure Pipe, for this information.

Essential requirements. The pipe shall have the following principal features: a welded steel cylinder with steel joint rings welded to its ends; for lined-cylinder pipe, a core consisting of a lining of concrete within the steel cylinder, or for embedded-cylinder pipe, a core consisting of the steel cylinder encased in concrete; reinforcement consisting of high-tensile wire wound around the outside of the core in one or more layers at a predetermined stress and fastened securely at its ends; a coating of dense mortar covering the core and wire, except for the necessarily exposed surfaces of the joint rings; and a self-centering joint with a preformed gasket of rubber, designed so that the joint will be watertight under all conditions of service. Lined-cylinder pipe shall be used for pipe sizes up to and including 20 in. (510 mm) and may be used for pipe sizes up to and including 60 in. (1,520 mm). Embedded-cylinder pipe may be used for pipe sizes 24 in. (610 mm) through 60 in. (1,520 mm) and shall be used for larger pipe. For embedded-cylinder pipe, at least one third of the total core thickness shall be outside the cylinder.

Document History

January 19, 2014
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of circumferentially prestressed concrete pressure pipe in diameter sizes 16 in. (410 mm) through 144 in. (3,660 mm) manufactured with a steel cylinder and...
January 19, 2014
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of circumferentially prestressed concrete pressure pipe in diameter sizes 16 in. (410 mm) through 144 in. (3,660 mm) manufactured with a steel cylinder and...
AWWA C301
January 21, 2007
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type
This standard describes the manufacture of circumferentially prestressed concrete pressure pipe with a steel cylinder and wire reinforcement in sizes 16 in. (410 mm) through 144 in. (3,660 mm)....
January 24, 1999
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type
This standard covers the manufacture of circumferentially prestressed concrete pressure pipe with a steel cylinder and wire reinforcement in sizes 16 in. (410 mm) through 144 in. (3,660 mm). Larger...
January 24, 1999
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type
A description is not available for this item.
June 22, 1992
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type, for Water and Other Liquids
A description is not available for this item.
January 30, 1984
Prestressed Concrete Pressure Pipe, Steel-Cylinder Type, for Water and Other Liquids
A description is not available for this item.
June 24, 1979
Prestressed Concrete Pressure Pipe, Steel Cylinder Type, for Water and Other Liquids
A description is not available for this item.
January 31, 1972
Prestressed Concrete Pressure Pipe, Steel Cylinder Type, for Water and Other Liquids
A description is not available for this item.

References

Advertisement