IEC 60598-2-17

Luminaires – Part 2-17: Particular requirements – Luminaires for stage lighting, television and film studios (outdoor and indoor)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2017
Status: active
Page Count: 22
ICS Code (Theatre, stage and studio equipment): 97.200.10
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598-2 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with electric light sources on supply voltages not exceeding 1 000 V.

NOTE A hanger (stirrup) is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.

Document History

IEC 60598-2-17
May 1, 2017
Luminaires – Part 2-17: Particular requirements – Luminaires for stage lighting, television and film studios (outdoor and indoor)
This part of IEC 60598-2 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with...
January 1, 1984
Luminaires Part 2: Particular Requirements Section Seventeen - Luminaires for Stage Lighting, Television, Film and Photographic Studios (Outdoor and Indoor)
This section of Part 2 of IEC Publication 598 specifies requirements for stage, television and film studio luminaires (including spot and floodlighting projectors), for use with tungsten filament,...

References

Advertisement