ASTM International - ASTM F2764/F2764M-17

Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2017
Status: inactive
Page Count: 9
ICS Code (Drainage systems): 91.140.80
scope:

1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500 mm].

1.2 The requirements of this specification are intended to provide pipe and fittings for underground use for non-pressure sanitary sewer systems. Pipe and fittings produced in accordance with this specification shall be installed in compliance with Practice D2321.

1.3 This specification covers pipe and fittings with an annular corrugated wall and an essentially smooth interior wall (that is, double wall) (Fig. 1) and pipe and fittings with an annular corrugated wall and an essentially smooth interior and exterior wall (that is, triple wall) (Fig. 2).

FIG. 1 Typical Corrugated Double Wall Pipe

FIG. 2 Typical Corrugated Triple Wall Pipe

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 The following precautionary statement applies only to Section 7 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

July 1, 2024
Standard Specification for 6?in. to 60 in. [150?mm to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6?in. to 60 in. [150?mm to...
February 1, 2023
Standard Specification for 6?in. to 60 in. [150?mm to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6?in. to 60 in. [150?mm to...
April 1, 2019
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
November 1, 2018
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
October 1, 2018
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
ASTM F2764/F2764M-17
April 1, 2017
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
April 1, 2017
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
August 1, 2016
Standard Specification for 6 to 60 in. [150 to 1500 mm] Polypropylene (PP) Corrugated Double and Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for corrugated double and triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 6 to 60 in. [150 to 1500...
Standard Specification for 30 to 60 in. [750 to 1500 mm] Polypropylene (PP) Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 30 to 60 in. [750 to 1600 mm]. 1.2 The...
Standard Specification for 30 to 60 in. [750 to 1500 mm] Polypropylene (PP) Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
1.1 This specification covers requirements and test methods for triple wall polypropylene pipe and fittings. The nominal inside diameters covered are 30 to 60 in. [750 to 1600 mm]. 1.2 The...
Advertisement