GMNA - 9986499

Adhesion Promoter Coating for Room Temperature Vulcanized (RTV) Sealants

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2017
Status: active
Page Count: 11
scope:

Purpose. To define the product, its qualifications for use including application methods and monitoring the applied coating in the end use application. This specification describes a ready-to-use, single source liquid that dries' to a thin coating before application of Room Temperature Vulcanized (RTV) sealant.

Applicability. A remedial surface treatment for machined aluminum or cast grey iron joint surfaces that may be used in engine joint applications to provide the best possible adhesion of RTV sealant to the metal surface. This liquid product is not to be used on plastics, composites, or other similar non-metallic components. 

The intent of this liquid product is to improve the adhesion of the sealant to clean mating surfaces and not to resolve surface contamination problems.

 

Document History

February 1, 2023
Adhesion Promoter Coating for Room Temperature Vulcanized (RTV) Sealants
This standard is inactive with no replacement. Note: The 9986499 part number may still be active. Please contact the GM Material Engineer if there are any questions.
9986499
May 1, 2017
Adhesion Promoter Coating for Room Temperature Vulcanized (RTV) Sealants
Purpose. To define the product, its qualifications for use including application methods and monitoring the applied coating in the end use application. This specification describes a ready-to-use,...

References

Advertisement