NPFC - A-A-52414

BEARING, ROLLER, THRUST

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 June 2017
Status: active
Page Count: 1

Document History

March 16, 2022
Bearing, Roller, Thrust
A description is not available for this item.
A-A-52414
June 1, 2017
BEARING, ROLLER, THRUST
A description is not available for this item.
August 28, 2012
BEARING, ROLLER, THRUST
This CID covers thrust roller bearings consisting of two flat thrust plates, cylindrical rollers, and a retainer (see figure 1). They are used where the shaft axis is parallel to the load.
August 2, 2005
BEARING, ROLLER, THRUST
Abstract. This CID covers thrust roller bearings consisting of two flat thrust plates, cylinder rollers, and a retainer (see figure 1). They are used where the shaft axis is parallel to the load.
March 9, 1993
BEARING, ROLLER, THRUST
The General Services Administration has authorized the use of this commercial item description (CID) as a replacement for MIL-B-17380A and MS17103A which are canceled.
Advertisement