ISO 36
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
| Organization: | ISO |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together.
The method is applicable when the ply surfaces are approximately plane or when they are in the form of a cylinder having an internal diameter greater than approximately 50 mm. The method is not applicable when the ply surfaces contain sharp bends, angles or other gross irregularities which cannot be excluded when cutting out test pieces.
This document does not apply to coated fabrics, which are tested in accordance with ISO 2411, or textile conveyor belts, which are tested in accordance with ISO 252.
Document History