AWPA/WOOD - AWPA E1

LABORATORY METHODS FOR EVALUATING THE TERMITE RESISTANCEOF WOOD-BASED MATERIALS: CHOICE AND NO-CHOICE TESTS

active, Most Current
Buy Now
Organization: AWPA/WOOD
Publication Date: 1 January 2017
Status: active
Page Count: 6
scope:

This standard specifies a method for the laboratory evaluation of treated or untreat ed cellulosic material, cellulo sic composite material, or non-cellulosic material for its resistance to subterranean termites. As described below, either a single choice (also referred to as a "no choice") test and/or a two choice test procedure can be used for each material to be tested. Since specific information can be gained from each test , it is recommended that both tests be run. This test method is intended to be a screening test. It may also be used to provide information for standardization of protection treatments.

The method is applicable to both a single choice (or no- choice) test and a choice test to determine toxicity or acceptance as a food source of cellulosic or cellulosic composite materials to termites.

The requirements for preparation of the material for testing and the test procedure app ear in the following order

Document History

E1
January 1, 2023
LABORATORY METHODS FOR EVALUATING THE TERMITE RESISTANCE OF WOOD-BASED MATERIALS: CHOICE AND NO-CHOICE TESTS
This standard specifies a method for the laboratory evaluation of treated or untreated cellulosic material, cellulosic composite material, or non-cellulosic material for its resistance to...
AWPA E1
January 1, 2017
LABORATORY METHODS FOR EVALUATING THE TERMITE RESISTANCEOF WOOD-BASED MATERIALS: CHOICE AND NO-CHOICE TESTS
This standard specifies a method for the laboratory evaluation of treated or untreat ed cellulosic material, cellulo sic composite material, or non-cellulosic material for its resistance to...
E1
January 1, 2016
LABORATORY METHODS FOR EVALUATING THE TERMITE RESISTANCE OF WOOD-BASED MATERIALS: CHOICE AND NO-CHOICE TESTS
This Standard specifies a method for the laboratory evaluation of treated or untreated cellulosic material, cellulosic composite material, or non-cellulosic material for its resistance to...
E1
January 1, 2015
STANDARD METHOD FOR LABORATORY EVALUATION TO DETERMINE RESISTANCE TO SUBTERRANEAN TERMITES
This Standard specifies a method for the laboratory evaluation of treated or untreated cellulosic material, cellulosic composite material, or non-cellulosic material for its resistance to...
E1
January 1, 2013
STANDARD METHOD FOR LABORATORY EVALUATION TO DETERMINE RESISTANCE TO SUBTERRANEAN TERMITES
This Standard specifies a method for the laboratory evaluation of treated or untreated cellulosic material, cellulosic composite material, or non-cellulosic material for its resistance to...
E1
January 1, 2009
STANDARD METHOD FOR LABORATORY EVALUATION TO DETERMINE RESISTANCE TO SUBTERRANEAN TERMITES
This Standard specifies a method for the laboratory evaluation of treated or untreated cellulosic material for its resistance to subterranean termites. As described below, either a single choice...

References

Advertisement