NPFC - MIL-DTL-8783
CLAMP, HOSE, FLAT BAND 500°F, GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 24 May 2017 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers flat band, T-bolt latch clamps and flat band, quick-release latch clamps used in various aircraft installations of duct, hose and flex tubing.
intended Use:
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other... View More
Document History
February 21, 2023
CLAMP, HOSE, FLAT BAND 500°F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
May 3, 2018
CLAMP, HOSE, FLAT BAND 500°F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
MIL-DTL-8783
May 24, 2017
CLAMP, HOSE, FLAT BAND 500°F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
January 28, 2011
CLAMP, HOSE, FLAT BAND 500°F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
February 3, 2009
CLAMP, HOSE, FLAT BAND 500 DEGREE FAHRENHEIT, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
July 30, 1999
CLAMP, HOSE, FLAT BAND 500 DEG. F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
July 6, 1998
CLAMP, HOSE, FLAT BAND 500 DEG. F, GENERAL SPECIFICATION FOR
These are military unique clamps that require strict adherence to military requirements. The clamps are for use in military aircraft installation in making duct or tube connections and in other...
October 27, 1959
CLAMP, HOSE, FLAT BAND 500 DEG. F, GENERAL SPECIFICATION FOR
This specification covers flat band clamps used in various aircraft installations of ducts, hose, tubing, etc.
Clamps shall be of the following types as designated by part numbers on MS21920:
(a)...
August 31, 1954
CLAMP, HOSE, FLAT BAND 500 DEG. F, GENERAL SPECIFICATION FOR
A description is not available for this item.