ISO 3008-2

Fire-resistance tests - Part 2: Lift landing door assemblies

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2017
Status: active
Page Count: 34
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This document specifies the method of test for determining the fire-resistance of lift landing door assemblies which can be exposed to a fire from the landing side. The procedure is applicable to all types of lift landing door assemblies used as a means of access to lifts in buildings and which are intended to provide a fire barrier to the spread of fire via the lift well.

The procedure allows for the measurement of integrity and, if required, the measurement of radiation and thermal insulation.

No requirements other than the verification that the specimen is operational are included for the mechanical conditioning before the test.

Document History

ISO 3008-2
May 1, 2017
Fire-resistance tests - Part 2: Lift landing door assemblies
This document specifies the method of test for determining the fire-resistance of lift landing door assemblies which can be exposed to a fire from the landing side. The procedure is applicable to all...
April 15, 2014
Fire-resistance tests - Part 2: Lift landing door assemblies
This part of ISO 3008 specifies the method of the test for determining the fire resistance of the lift landing door assemblies which can be exposed to fire from the landing side. The procedure...

References

Advertisement