NPFC - MIL-PRF-372
CLEANING COMPOUND, SOLVENT (FOR BORE OF WEAPONS)
| Organization: | NPFC |
| Publication Date: | 31 May 2017 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification describes the performance requirements and verification methods for a type of solvent cleaning compound, also known as rifle bore cleaner (RBC), for use in removal of copper fouling and firing residue in the bore of weapons. This product is for use in cleaning caliber military weapons, operating in the temperature range of 0 to + 43 °C (+32 to +110 °F). (See 6.1).
intended Use:
RBC covered by this specification is a highly penetrating, mobile liquid and is intended for field application to satisfy the complete need of cleaning of military weapons. RBC facilitates the... View More
Document History