DIN 2509
Fasteners - Double end studs
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 May 2016 |
Status: | active |
Page Count: | 10 |
ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies requirements for double end studs with a flattened dog point on one thread end. Double end studs are designed primarily to be used for clamping two components together by tightening nuts that are screwed onto both ends.
For sizes up to M39, this standard specifies two thread lengths for each size.
NOTE It is recommended that stud bolts with short-thread studs only be used as spare parts for existing designs, and for sizes exceeding M39.
Document History
DIN 2509
May 1, 2016
Fasteners - Double end studs
This standard specifies requirements for double end studs with a flattened dog point on one thread end. Double end studs are designed primarily to be used for clamping two components together by...