DS/EN ISO 2342
Slotted headless screws with shank
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 December 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies the characteristics of slotted headless screws with shank with threads from M1 up to including M10. If, in special cases, specifications other than those listed in this standard are required, they should be selected from existing standards, e.g. ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 8839 and ISO 4759-1.
Document History
DS/EN ISO 2342
December 19, 2003
Slotted headless screws with shank
This standard specifies the characteristics of slotted headless screws with shank with threads from M1 up to including M10. If, in special cases, specifications other than those listed in this...