DIN 7997
Cross recessed countersunk head wood screws
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for cross recessed countersunk head wood screws with a thread diameter from 2 mm to 8 mm for use in applications which do not require construction approval.
Document History
DIN 7997
December 1, 2016
Cross recessed countersunk head wood screws
This standard specifies properties for cross recessed countersunk head wood screws with a thread diameter from 2 mm to 8 mm for use in applications which do not require construction approval.
December 1, 2010
Cross recessed countersunk head wood screws
A description is not available for this item.
December 1, 1984
Cross recessed countersunk head wood screws
A description is not available for this item.