ISO/IEC 12034-1

Information technology - Archive eXchange Format (AXF) - Part 1: Structure and semantics

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2017
Status: active
Page Count: 106
ICS Code (Document imaging applications): 37.080
scope:

This standard is Part 1 of a series of documents that specify a general-purpose format for the storage and/or communication of information in bulk form. The format is named the Archive eXchange Format (AXF). The format described is intended both for interchange between systems and to serve as a native format within systems.

This standard identifies two major categories of data storage media and specifies the basic structures of data stored on those Storage Media Types. It specifies a number of structural elements for use in constructing the appropriate structures for use on each of the Storage Media Types. It defines the semantics of data contained within fields specified for use in the structural elements. The structural elements themselves are documents coded in the eXtensible Markup Language (XML), and this document defines an XML Schema Description (XSD) file for use in formulating the XML documents to be used for the structural elements of AXF Objects.

Document History

ISO/IEC 12034-1
December 1, 2017
Information technology - Archive eXchange Format (AXF) - Part 1: Structure and semantics
This standard is Part 1 of a series of documents that specify a general-purpose format for the storage and/or communication of information in bulk form. The format is named the Archive eXchange...

References

Advertisement