ASD-STAN PREN 4641-106

Aerospace series Cables, optical, 125 μm diameter cladding Part 106: Semi-loose structure 62,5/125 μm GI fibre nominal 0,9 mm outside diameter Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2017
Status: active
Page Count: 12
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for "inside avionics box" equipment fibre harnessing

Document History

ASD-STAN PREN 4641-106
May 1, 2017
Aerospace series Cables, optical, 125 μm diameter cladding Part 106: Semi-loose structure 62,5/125 μm GI fibre nominal 0,9 mm outside diameter Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm...

References

Advertisement