DIN EN 10365

Hot rolled steel channels, I and H sections - Dimensions and masses

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 35
ICS Code (Steel profiles): 77.140.70
scope:

This European standard specifies the nominal dimensions and masses of the hot rolled steel channels, I and H sections.

The following shapes are covered by this standard:

Sections:

- Parallel flange I sections IPE;

- Wide flange beams HE;

- Extra wide flange beams HL and HLZ;

- Wide flange columns HD;

- Wide flange bearing piles HP and UBP;

- Universal beams UB;

- Universal columns UC;

- Taper flange I sections IPN and J.

Channels:

- Parallel flange channels UPE and PFC;

- Taper flange channels UPN, U and CH.

These requirements do not apply to hot rolled steel channels, I and H sections from stainless steel.

 

Document History

DIN EN 10365
May 1, 2017
Hot rolled steel channels, I and H sections - Dimensions and masses
This European standard specifies the nominal dimensions and masses of the hot rolled steel channels, I and H sections. The following shapes are covered by this standard: Sections: — Parallel...

References

Advertisement