IEC GUIDE 112

Guide on the safety of multimedia equipment

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 12
ICS Code (Information technology (IT) in general): 35.020
scope:

This Guide contains guidelines for using the current editions of IEC 60065 and IEC 60950-1 in evaluating the safety of multimedia equipment.

This Guide focuses on the use of IEC 60065 or IEC 60950-1. As an alternative to both standards, IEC 62368-1 may be used.

Document History

IEC GUIDE 112
June 1, 2017
Guide on the safety of multimedia equipment
This Guide contains guidelines for using the current editions of IEC 60065 and IEC 60950-1 in evaluating the safety of multimedia equipment. This Guide focuses on the use of IEC 60065 or IEC...
May 1, 2008
Guide on the safety of multimedia equipment
This Guide contains guidelines for using the current editions of IEC 60065 and IEC 60950 in evaluating the safety of multimedia equipment.
April 1, 2000
Guide on the safety of multimedia equipment
This Guide contains guidelines for using the current editions of IEC 60065 and IEC 60950 in evaluating the safety of multimedia equipment.
September 1, 1998
Guide on the Safety of Multimedia Equipment
A description is not available for this item.

References

Advertisement