MSS SP 99

Instrument Valves

active, Most Current
Buy Now
Organization: MSS
Publication Date: 1 January 2016
Status: active
Page Count: 14
scope:

This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control, and sampling piping systems. It covers steel and alloy valves of nominal pipe size (NPS) 2 and smaller, and pressure ratings of 15,000 psi (103.4 MPa) and lower at 100 °F (38 °C). See MSS SP-105 for instrument valves involving code applications.

This Standard Practice applies to instrument valve designs including, but not limited to, needle valves, packless valves, ball valves, plug valves, check valves and manifold valves. Instrument valves are generally of proprietary design. This Standard Practice is not intended to define or limit designs, construction, performance, envelope dimensions, or valve types.

The application of valve type, size, rating, materials of construction, and suitability for the service is the responsibility of the purchaser and is outside the scope of this Standard Practice.

The manufacturer shall provide pressure ratings for temperatures above 100 °F (38 °C). This temperature is the temperature of the pressure-containing shell of the component. In general, this temperature is the same as that of the contained fluid. Use of a pressure rating corresponding to a temperature other than that of the contained fluid is the responsibility of the user, subject to the requirements of applicable codes and regulations.

Document History

January 1, 2023
Instrument Valves
This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control, and sampling piping systems. It covers steel and alloy valves of...
MSS SP 99
January 1, 2016
Instrument Valves
This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control, and sampling piping systems. It covers steel and alloy valves of...
January 1, 2016
Instrument Valves
This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control and sampling piping systems. It covers steel and alloy valves of nominal...
January 1, 2010
Instrument Valves
This Standard Practice applies to small valves and manifold valves developed for and predominantly used in instrument, control and sampling piping systems. It covers steel and alloy valves of nominal...
January 1, 1994
Instrument Valves
A description is not available for this item.
January 1, 1994
Instrument Valves
A description is not available for this item.
January 1, 1994
Instrument Valves
This Standard Practice applies to small valves and manifolds developed for and predominantly used in instrument, control and sampling piping systems. It covers steel and alloy valves of I " nominal...

References

Advertisement