DS/EN ISO 4165

Road vehicles - Electrical connections - Double-pole connection

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 August 2003
Status: active
Page Count: 14
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

The standard specifies the dimensions and electrical characteristics of the double pole connection required for the interchangeability of the electrical connections used to supply additional appliances in road vehicles with a nominal supply voltage of 12 V or 24 V d.c.

Document History

DS/EN ISO 4165
August 28, 2003
Road vehicles - Electrical connections - Double-pole connection
The standard specifies the dimensions and electrical characteristics of the double pole connection required for the interchangeability of the electrical connections used to supply additional...

References

Advertisement