DS/EN 4816
Aerospace series – Flange couplings – Gasket seal with nickel alloy C seal – Technical specification – Inch series
| Organization: | DS |
| Publication Date: | 29 May 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, gasket seal with C seal in nickel alloy, for temperature ranges from type II to type V according to ISO 6771:2007 and nominal pressure up to 10 500 kPa (class B according to ISO 6771:2007). In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.
Document History