DIN EN 54-5

Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: inactive
Page Count: 74
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011).

This European Standard provides for the assessment of verification of consistency of performance (AVCP) of point heat detectors to this EN.

For other types of heat detector, or for detectors intended for use in other environments, this standard should only be used for guidance.

Heat detectors with special characteristics and developed for specific risks are not covered by this standard.

Document History

October 1, 2018
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors (includes Amendment A1:2018)
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around...
DIN EN 54-5
May 1, 2017
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around...
July 1, 2016
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors; German and English version FprEN 54-5:2016
A description is not available for this item.
September 1, 2002
Fire detection and fire alarm systems - Part 5: Heat detectors; Point detectors; Amendment A1
A description is not available for this item.
March 1, 2001
Fire detection and fire alarm systems - Part 5: Heat detectors; Point detectors; English version of DIN EN 54-5
A description is not available for this item.

References

Advertisement