DSF/FPREN ISO 20108

Simultaneous interpreting – Quality and transmission of sound and image input – Requirements (ISO/FDIS 20108:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
ICS Code (Public buildings): 91.040.10
scope:

This document sets out requirements for the quality and content of sound and image input to interpreters and specifies the characteristics of the audio and video signals. The components of typical interpreting systems are specified in ISO 20109. Together with either permanent (ISO 2603) or mobile (ISO 4043) booths, these interpreting systems form the interpreters' working environment. In addition to setting out the requirements for on-site interpreting, where participants (speakers and members of the audience) and interpreters are at the same location, this standard specifies requirements for different varieties of distance interpreting situations in which the interpreters are not at the same location as one or more of the conference participants. This document also addresses the work of producers and providers of simultaneous interpreting equipment and technical staff. In conjunction with either ISO 2603 or ISO 4043, ISO 20108 and ISO 20109 provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths, the conference room and the distant site(s).

Document History

December 19, 2017
Simultaneous interpreting – Quality and transmission of sound and image input – Requirements (ISO 20108:2017)
ISO 20108:2017 sets out requirements for the quality and transmission of sound and image input to interpreters and specifies the characteristics of the audio and video signals. The components of...
DSF/FPREN ISO 20108
Simultaneous interpreting – Quality and transmission of sound and image input – Requirements (ISO/FDIS 20108:2017)
This document sets out requirements for the quality and content of sound and image input to interpreters and specifies the characteristics of the audio and video signals. The components of typical...
Advertisement