DS/EN ISO 24802-1

Recreational diving services - Requirements for the training of scuba instructors - Part 1: Level 1

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 May 2014
Status: active
Page Count: 26
ICS Code (Leisure. Tourism): 03.200
ICS Code (Management of human resources): 03.100.30
ICS Code (Services for consumers): 03.080.30
scope:

ISO 24802-1:2014 specifies the competencies required of a scuba instructor in order to obtain a scuba instructor qualification from a training organization attesting that he/she has met or exceeded scuba instructor level 1, and specifies evaluation criteria for these competencies. It also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803. ISO 24802-1:2014 applies to training and evaluation in recreational scuba diving.

Document History

DS/EN ISO 24802-1
May 23, 2014
Recreational diving services - Requirements for the training of scuba instructors - Part 1: Level 1
ISO 24802-1:2014 specifies the competencies required of a scuba instructor in order to obtain a scuba instructor qualification from a training organization attesting that he/she has met or exceeded...
Recreational diving services - Requirements for the training of scuba instructors - Part 1: Level 1 (ISO/FDIS 24802-1:2013)
This International Standard specifies the competencies that a scuba instructor has to have achieved in order for a training organization to award the scuba instructor qualification indicating that he...
Recreational diving services - Requirements for the training of scuba instructors - Part 1: Level (ISO/DIS 24802-1:2012)
This part of ISO 24802 specifies the competencies that a scuba instructor has to have achieved in order for a training organization to award the scuba instructor qualification indicating that he has...

References

Advertisement