DS/EN ISO 252

Conveyor belts – Adhesion between constitutive elements – Test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 June 2007
Status: active
Page Count: 15
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test conditions are in conformity with ISO 36. It is applicable to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, and textile-reinforced belts with a full-thickness tensile strength of less than 160 N/mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1[1]. NOTE - Methods A and B are alternative options, but the mean adhesive force values calculated for the two methods can be different. Also, as both methods might not be equally suitable for all belt constructions, it is advisable that the advice of the belt manufacturer be sought.

Document History

March 27, 2023
Conveyor belts – Adhesion between constitutive elements – Test methods (ISO 252:2023)
This document specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic...
DS/EN ISO 252
June 28, 2007
Conveyor belts – Adhesion between constitutive elements – Test methods
This International Standard specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and...
Conveyor belts – Adhesion between constitutive elements – Test methods (ISO/DIS 252:2022)
ISO 252:2007 specifies two test methods, A and B, for determining the adhesion strength between constitutive elements of a conveyor belt, i.e. between plies and between covers and carcass. Basic test...
Advertisement