DS/EN 16147

Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 June 2017
Status: active
Page Count: 5
ICS Code (Heat pumps): 27.080
scope:

This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat pump water heaters and heat pump combination heaters with electrically driven compressors and connected to or including a domestic hot water storage tank for domestic hot water production. This European Standard comprises only the testing procedure for the domestic hot water production of the heat pump system. NOTE 1 - Testing procedures for simultaneous operation for domestic hot water production and space heating are not treated in this standard. Simultaneous means that domestic hot water production and space heating generation occur at the same time and may interact. NOTE 2 - For heat pump combination heaters the seasonal efficiency of space heating is determined according to EN 14825. This European Standard only applies to water heaters which are supplied in a package of heat pump and storage tank. In the case of water heaters consisting of several parts with refrigerant connections, this European Standard applies only to those designed and supplied as a complete package. This European Standard does not specify requirements of the quality of the used water.

Document History

January 11, 2023
Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
DS/EN 16147
June 6, 2017
Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
January 16, 2017
Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
December 19, 2011
Heat pumps with electrically driven compressors – Testing and requirements for marking of domestic hot water units
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps...
March 14, 2011
Heat pumps with electrically driven compressors – Testing and requirements for marking of domestic hot water units
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps...
Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
Heat pumps with electrically driven compressors – Testing, performance rating and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
Heat pumps with electrically driven compressors - Testing and requirements for marking of domestic hot water units
This European Standard specifies methods for testing, rating of performance and calculation of water heating energy efficiency of air/water, brine/water, water/water and direct exchange/water heat...
Heat pumps with electrically driven compressors - Testing and requirements for marking for domestic hot water units
This European Standard specifies methods for testing and reporting of the rating and it specifies requirements for marking of air/water, brine/water, water/water and direct exchange/water heat pumps...
Advertisement