NPFC - A-A-59920

FUSEHOLDER, EXTRACTOR POST, IN-LINE, NON-CRIMP TYPE, ACCOMMODATES .75 INCH 19.05 MILLIMETER (MM) TO 1.25 INCH (31.75 MM) LONG FUSES CARTRIDGES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 June 2017
Status: active
Page Count: 5
scope:

This commercial item description (CID) covers the general requirements for a non-crimp type, in-line fuseholder extractor post that accommodates .75 inch (19.05 mm) to 1.25 inch (31.75 mm) long fuse cartridges. Fuseholders covered by this CID are intended for commercial/industrial applications.

Document History

March 14, 2022
Fuseholder, Extractor Post, in-Line, Non-Crimp Type, Accommodates .75 Inch 19.05 Millimeter (MM) to 1.25 Inch (31.75 MM) Long Fuses Cartridges
A description is not available for this item.
A-A-59920
June 6, 2017
FUSEHOLDER, EXTRACTOR POST, IN-LINE, NON-CRIMP TYPE, ACCOMMODATES .75 INCH 19.05 MILLIMETER (MM) TO 1.25 INCH (31.75 MM) LONG FUSES CARTRIDGES
This commercial item description (CID) covers the general requirements for a non-crimp type, in-line fuseholder extractor post that accommodates .75 inch (19.05 mm) to 1.25 inch (31.75 mm) long fuse...
December 20, 2012
FUSEHOLDER, EXTRACTOR POST, IN-LINE, NON-CRIMP TYPE, ACCOMMODATES .75 INCH 19.05 MILLIMETER (MM) TO 1.25 INCH (31.75 MM) LONG FUSES CARTRIDGES
This commercial item description (CID) covers the general requirements for a non-crimp type, in-line fuseholder extractor post that accommodates .75 inch (19.05 mm) to 1.25 inch (31.75 mm) long fuse...
Advertisement