DS/EN ISO 28460

Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 42
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

ISO 28460:2010 specifies the requirements for ship, terminal and port service providers to ensure the safe transit of an LNG carrier through the port area and the safe and efficient transfer of its cargo. It is applicable to pilotage and vessel traffic services (VTS); tug and mooring boat operators; terminal operators; ship operators; suppliers of bunkers, lubricants and stores and other providers of services whilst the LNG carrier is moored alongside the terminal. ISO 28460:2010 includes provisions for a ship's safe transit, berthing, mooring and unberthing at the jetty; cargo transfer; access from jetty to ship; operational communications between ship and shore; all instrumentation, data and electrical connections used across the interface, including OPS (cold ironing), where applicable; the liquid nitrogen connection (where fitted); ballast water considerations. ISO 28460:2010 applies only to conventional onshore LNG terminals and to the handling of LNGC's in international trade. However, it can provide guidance for offshore and coastal operations.

Document History

DS/EN ISO 28460
Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations
ISO 28460:2010 specifies the requirements for ship, terminal and port service providers to ensure the safe transit of an LNG carrier through the port area and the safe and efficient transfer of its...
Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations (ISO/FDIS 28460:2010)
This International Standard specifies what is required by ship, terminal and port service providers to ensure the safe transit of the LNG carrier through the port area and the safe and efficient...
Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations (ISO/DIS 28460:2009)
This International Standard specifies what is required by ship, terminal and port service providers to ensure the safe transit of the LNG carrier through the port area and the safe and efficient...

References

Advertisement