DS/EN ISO 2867
Earth-moving machinery - Access systems
| Organization: | DS |
| Publication Date: | 25 August 2011 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies criteria for systems that provide access to the operator station and to routine maintenance points on earth-moving machinery as defined in ISO 6165. It is applicable to the access systems (e.g. enclosure openings, platforms, guardrails, handrails and handholds, stairways and steps, ladders) on such machines parked in accordance with the manufacturer's instructions. Its criteria are based on the 5th to 95th percentile operator dimensions as defined in ISO 3411. The general principles set out in this International Standard can be used for the selection of fixed and/or portable access systems for repairs, assembly, disassembly and longer interval maintenance. It deals with the following significant hazards, hazardous situations and events: slip, trip and fall of persons, unhealthy postures and excessive effort.
Document History