DS/EN ISO 28721-3
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 3: Thermal shock resistance
| Organization: | DS |
| Publication Date: | 13 June 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Enamels): | 25.220.50 |
scope:
ISO 28721-3:2008 specifies requirements for the thermal shock resistance of, and heating and cooling procedures for, glass-lined apparatus, components, accessories and pipes primarily used for process equipment in chemical plants. It specifies the limits of thermal shock resistance using diagrams. For glass-lined steel, a distinction is made between a thermal shock on the glass-lined side (produced by charging an apparatus) and a thermal shock on the steel side (produced by heating or cooling an apparatus). This part of ISO 28721 applies to operating temperatures from - 25 �C to + 230 �C. It is only applicable to enamelled unalloyed and low-alloy carbon steels.
Document History