DS/EN ISO 28927-10

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 June 2011
Status: active
Page Count: 42
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Hand-held tools in general): 25.140.01
scope:

ISO 28927-10:2011 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action [portable rock drills, plug hole drills, rotary hammers, breakers (e.g. pavement breakers, concrete breakers or road breakers), riveting hammers, chipping hammers, pick hammers or similar]. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with an inserted tool bit. ISO 28927-10:2011 is applicable to hand-held machines, driven pneumatically or by other means, intended for making holes in hard materials, such as rock and concrete. It is also applicable to breakers intended to work downwards to break hard materials (concrete, rock, pavement, asphalt, etc.) and for hammers intended to work in any direction to perform riveting or chiselling work. It is not applicalbe to impact drills with direct mechanical impact mechanisms. ISO 28927-10:2011 is not applicalbe to jack leg type rock drills and push feed rock drills, which are hand guided (the feed force is not applied by hand, but by an additional device).

Document History

DS/EN ISO 28927-10
June 16, 2011
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers
ISO 28927-10:2011 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action [portable...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers (ISO/DIS 28927-10:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers (ISO/FDIS 28927-10:2011)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action...

References

Advertisement